API Delevan, Inc. Fixed Inductors SDS680R-106M

Description
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7562DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7562DKR-ND
Fixed Inductors DN7562DKR-ND
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard

10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7562TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7562TR-ND
Fixed Inductors DN7562TR-ND
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard

10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7562CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7562CT-ND
Fixed Inductors DN7562CT-ND
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard

10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7562DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details