API Delevan, Inc. Fixed Inductors SDS680R-105M

Description
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7556TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7556TR-ND
Fixed Inductors DN7556TR-ND
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7556DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7556DKR-ND
Fixed Inductors DN7556DKR-ND
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7556CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7556CT-ND
Fixed Inductors DN7556CT-ND
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7556TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details