API Delevan, Inc. Fixed Inductors SDS680R-104M

Description
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7550CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7550CT-ND
Fixed Inductors DN7550CT-ND
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7550DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7550DKR-ND
Fixed Inductors DN7550DKR-ND
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7550TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7550TR-ND
Fixed Inductors DN7550TR-ND
100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 300mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7550CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers