API Delevan, Inc. Fixed Inductors SDS680R-102M

Description
1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7538TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7538TR-ND
Fixed Inductors DN7538TR-ND
1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7538CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7538CT-ND
Fixed Inductors DN7538CT-ND
1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7538DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7538DKR-ND
Fixed Inductors DN7538DKR-ND
1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7538TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details