API Delevan, Inc. Fixed Inductors S4924R-475K

Description
4.7mH Shielded Inductor 68mA 81.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Shielded Inductor 68mA 81.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S4924R-475K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S4924R-475K-ND
Fixed Inductors S4924R-475K-ND
4.7mH Shielded Inductor 68mA 81.6Ohm Max Nonstandard

4.7mH Shielded Inductor 68mA 81.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S4924R-475K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details