API Delevan, Inc. Fixed Inductors S4924-221K

Description
220nH Shielded Inductor 2.385A 67mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 2.385A 67mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S4924-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S4924-221KTR-ND
Fixed Inductors S4924-221KTR-ND
220nH Shielded Inductor 2.385A 67mOhm Max Nonstandard

220nH Shielded Inductor 2.385A 67mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S4924-221KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details