API Delevan, Inc. Fixed Inductors S1812R-823H

Description
82µH Shielded Inductor 196mA 5.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Shielded Inductor 196mA 5.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-823H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-823H-ND
Fixed Inductors S1812R-823H-ND
82µH Shielded Inductor 196mA 5.2Ohm Max 1812 (4532 Metric)

82µH Shielded Inductor 196mA 5.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-823H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details