API Delevan, Inc. Fixed Inductors S1812R-821H

Description
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-821H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-821H-ND
Fixed Inductors S1812R-821H-ND
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)

820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-821H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details