API Delevan, Inc. Fixed Inductors S1812R-474J

Description
470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-474JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-474JDKR-ND
Fixed Inductors S1812R-474JDKR-ND
470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)

470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - S1812R-474JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-474JTR-ND
Fixed Inductors S1812R-474JTR-ND
470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)

470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - S1812R-474JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-474JCT-ND
Fixed Inductors S1812R-474JCT-ND
470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)

470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-474JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details