API Delevan, Inc. Fixed Inductors S1812R-473J

Description
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-473J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-473J-ND
Fixed Inductors S1812R-473J-ND
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-473J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details