API Delevan, Inc. Fixed Inductors S1812R-392K

Description
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7946TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7946TR-ND
Fixed Inductors DN7946TR-ND
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7946DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7946DKR-ND
Fixed Inductors DN7946DKR-ND
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7946CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7946CT-ND
Fixed Inductors DN7946CT-ND
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7946TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details