API Delevan, Inc. Fixed Inductors S1812R-391J

Description
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-391J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-391J-ND
Fixed Inductors S1812R-391J-ND
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)

390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-391J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details