API Delevan, Inc. Fixed Inductors S1812R-333K

Description
33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7944DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7944DKR-ND
Fixed Inductors DN7944DKR-ND
33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)

33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7944TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7944TR-ND
Fixed Inductors DN7944TR-ND
33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)

33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7944CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7944CT-ND
Fixed Inductors DN7944CT-ND
33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)

33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7944DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details