SMD Inductor, 220uH, 10%, Shielded, Ferrite, 1812 Product overview: S1812R-224K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-224K can be used for catalog matching and distributor lookup.
Manufacturer: API Delevan Inc.
Win Source Part Number: 932606-S1812R-224K
Series: S1812R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 9Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN7942TR, S1812R224K, DN7942CT, S1812R-224K TR 500, DN7942DKR
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-S1812R-224K | 932606-S1812R-224K | DN7942TR-ND |
| Product Name | SMD 220uH Inductor and Choke | Fixed Inductors - S1812R-224K | Fixed Inductors |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 220 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Shielded |