API Delevan, Inc. Fixed Inductors S1812R-223K

Description
22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7941CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7941CT-ND
Fixed Inductors DN7941CT-ND
22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)

22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7941TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7941TR-ND
Fixed Inductors DN7941TR-ND
22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)

22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7941DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7941DKR-ND
Fixed Inductors DN7941DKR-ND
22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)

22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 22uH Inductor and Choke - 71-S1812R-223K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH Inductor and Choke
71-S1812R-223K
SMD 22uH Inductor and Choke 71-S1812R-223K
SMD Inductor, 22uH, 10%, Shielded, Ferrite, 1812 Product overview: S1812R-223K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-223K can be used for catalog matching and distributor lookup.

SMD Inductor, 22uH, 10%, Shielded, Ferrite, 1812 Product overview: S1812R-223K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-223K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1812R-223K
892799-S1812R-223K
Fixed Inductors - S1812R-223K 892799-S1812R-223K
Manufacturer: API Delevan Inc. Win Source Part Number: 892799-S1812R-223K Series: S1812R Operating Temperature Range: -55°C ~ 125°C Features: 22 µH Shielded - Inductor 277 mA 2.6Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: Q7165861TE, S1812R223K, DN7941CT, DN7941DKR, DN7941TR, S1812R-223K TR 500

Manufacturer: API Delevan Inc.
Win Source Part Number: 892799-S1812R-223K
Series: S1812R
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µH Shielded - Inductor 277 mA 2.6Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: Q7165861TE, S1812R223K, DN7941CT, DN7941DKR, DN7941TR, S1812R-223K TR 500

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7941CT-ND 71-S1812R-223K 892799-S1812R-223K
Product Name Fixed Inductors SMD 22uH Inductor and Choke Fixed Inductors - S1812R-223K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers