API Delevan, Inc. Fixed Inductors PTHF330R-50SM

Description
330µH Shielded Toroidal Inductor 1.69A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Toroidal Inductor 1.69A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PTHF330R-50SM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PTHF330R-50SM-ND
Fixed Inductors PTHF330R-50SM-ND
330µH Shielded Toroidal Inductor 1.69A 190mOhm Max Nonstandard

330µH Shielded Toroidal Inductor 1.69A 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PTHF330R-50SM-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Toroid
Core Material MPP
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details