25µH Unshielded Toroidal Inductor 6.6A 25mOhm Max Radial, Vertical (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PT25R-800-VM-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |