API Delevan, Inc. Fixed Inductors P3519R-562J

Description
5.6µH Unshielded Wirewound Inductor 1.54A 124mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 1.54A 124mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-562JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-562JTR-ND
Fixed Inductors P3519R-562JTR-ND
5.6µH Unshielded Wirewound Inductor 1.54A 124mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.54A 124mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-562JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details