API Delevan, Inc. Fixed Inductors P3519R-474K

Description
470µH Unshielded Inductor 160mA 11.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 160mA 11.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-474K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-474K-ND
Fixed Inductors P3519R-474K-ND
470µH Unshielded Inductor 160mA 11.3Ohm Max Nonstandard

470µH Unshielded Inductor 160mA 11.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-474K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details