API Delevan, Inc. Fixed Inductors P3519R-273J

Description
27µH Unshielded Wirewound Inductor 825mA 433mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 825mA 433mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-273JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-273JTR-ND
Fixed Inductors P3519R-273JTR-ND
27µH Unshielded Wirewound Inductor 825mA 433mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 825mA 433mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-273JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details