API Delevan, Inc. Fixed Inductors P3519R-182J

Description
1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-182JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-182JCT-ND
Fixed Inductors P3519R-182JCT-ND
1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - P3519R-182JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-182JTR-ND
Fixed Inductors P3519R-182JTR-ND
1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - P3519R-182JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-182JDKR-ND
Fixed Inductors P3519R-182JDKR-ND
1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.59A 44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-182JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details