API Delevan, Inc. Fixed Inductors P3519-333K

Description
33µH Unshielded Inductor 630mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 630mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519-333K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519-333K-ND
Fixed Inductors P3519-333K-ND
33µH Unshielded Inductor 630mA 750mOhm Max Nonstandard

33µH Unshielded Inductor 630mA 750mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519-333K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details