API Delevan, Inc. Fixed Inductors P3519-124J

Description
120µH Unshielded Inductor 350mA 2.38Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Inductor 350mA 2.38Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519-124J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519-124J-ND
Fixed Inductors P3519-124J-ND
120µH Unshielded Inductor 350mA 2.38Ohm Max Nonstandard

120µH Unshielded Inductor 350mA 2.38Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519-124J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers