API Delevan, Inc. Fixed Inductors P3519-104K

Description
100µH Unshielded Inductor 370mA 2.17Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 370mA 2.17Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519-104K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519-104K-ND
Fixed Inductors P3519-104K-ND
100µH Unshielded Inductor 370mA 2.17Ohm Max Nonstandard

100µH Unshielded Inductor 370mA 2.17Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519-104K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details