API Delevan, Inc. Fixed Inductors P1812R-682K

Description
6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7878DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7878DKR-ND
Fixed Inductors DN7878DKR-ND
6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7878CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7878CT-ND
Fixed Inductors DN7878CT-ND
6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7878TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7878TR-ND
Fixed Inductors DN7878TR-ND
6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Inductor 600mA 472mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7878DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details