API Delevan, Inc. Fixed Inductors P1812R-682J

Description
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-682J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-682J-ND
Fixed Inductors P1812R-682J-ND
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard

6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-682J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details