API Delevan, Inc. SMD 56uH 1kHz Inductor and Choke P1812R-563K

Description
56uH 10% 1kHz Ferrite SMD Inductor 1812 Unshielded Product overview: P1812R-563K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 1kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 1kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-563K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56uH 10% 1kHz Ferrite SMD Inductor 1812 Unshielded Product overview: P1812R-563K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 1kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 1kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-563K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56uH 1kHz Inductor and Choke - 71-P1812R-563K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56uH 1kHz Inductor and Choke
71-P1812R-563K
SMD 56uH 1kHz Inductor and Choke 71-P1812R-563K
56uH 10% 1kHz Ferrite SMD Inductor 1812 Unshielded Product overview: P1812R-563K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 1kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 1kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-563K can be used for catalog matching and distributor lookup.

56uH 10% 1kHz Ferrite SMD Inductor 1812 Unshielded Product overview: P1812R-563K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 1kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 1kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-563K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1812R-563K
1234246-P1812R-563K
Fixed Inductors - P1812R-563K 1234246-P1812R-563K
Manufacturer: API Delevan Inc. Win Source Part Number: 1234246-P1812R-563K Series: P1812R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 240mA Shielding: Unshielded Inductance: 56μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 336mA Test Frequency: 1kHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.268 Ohm Max Manufacturer Homepage: www.delevan.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): LQH43MN560J03L; SDI-453226-560-J-A; SDI-453226-560-K-B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1234246-P1812R-563K
Series: P1812R
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 240mA
Shielding: Unshielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 336mA
Test Frequency: 1kHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.268 Ohm Max
Manufacturer Homepage: www.delevan.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): LQH43MN560J03L; SDI-453226-560-J-A; SDI-453226-560-K-B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 197-P1812R-563KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812R-563KCT-ND
Fixed Inductors 197-P1812R-563KCT-ND
FIXED IND 56UH 240MA 2.268 OHM

FIXED IND 56UH 240MA 2.268 OHM

Buy Now Datasheet
Fixed Inductors - 197-P1812R-563KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812R-563KTR-ND
Fixed Inductors 197-P1812R-563KTR-ND
56µH Unshielded Inductor 240mA 2.268Ohm Max 1812 (4532 Metric)

56µH Unshielded Inductor 240mA 2.268Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 197-P1812R-563KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812R-563KDKR-ND
Fixed Inductors 197-P1812R-563KDKR-ND
FIXED IND 56UH 240MA 2.268 OHM

FIXED IND 56UH 240MA 2.268 OHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P1812R-563K 1234246-P1812R-563K 197-P1812R-563KCT-ND
Product Name SMD 56uH 1kHz Inductor and Choke Fixed Inductors - P1812R-563K Fixed Inductors
Core Material Ferrite Ferrite Ferrite
Inductance Range 56 microH 56 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details