API Delevan, Inc. SMD 47uH 1kHz 0.26A Inductor and Choke P1812R-473K

Description
47uH 10% 1kHz Ferrite SMD Inductor, 1812, 0.26A, 2.064R DCR Product overview: P1812R-473K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1kHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1kHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-473K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 10% 1kHz Ferrite SMD Inductor, 1812, 0.26A, 2.064R DCR Product overview: P1812R-473K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1kHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1kHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-473K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 1kHz 0.26A Inductor and Choke - 71-P1812R-473K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 1kHz 0.26A Inductor and Choke
71-P1812R-473K
SMD 47uH 1kHz 0.26A Inductor and Choke 71-P1812R-473K
47uH 10% 1kHz Ferrite SMD Inductor, 1812, 0.26A, 2.064R DCR Product overview: P1812R-473K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1kHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1kHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-473K can be used for catalog matching and distributor lookup.

47uH 10% 1kHz Ferrite SMD Inductor, 1812, 0.26A, 2.064R DCR Product overview: P1812R-473K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1kHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1kHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-473K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1812R-473K
888317-P1812R-473K
Fixed Inductors - P1812R-473K 888317-P1812R-473K
Manufacturer: API Delevan Inc. Win Source Part Number: 888317-P1812R-473K Series: P1812R Operating Temperature Range: -55°C ~ 125°C Features: 47 µH Unshielded - Inductor 260 mA 2.064Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: DN7876CT, DN7876TR, P1812R-473K TR 500, P1812R473K, DN7876DKR

Manufacturer: API Delevan Inc.
Win Source Part Number: 888317-P1812R-473K
Series: P1812R
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µH Unshielded - Inductor 260 mA 2.064Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: DN7876CT, DN7876TR, P1812R-473K TR 500, P1812R473K, DN7876DKR

Buy Now Datasheet
Fixed Inductors - DN7876TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7876TR-ND
Fixed Inductors DN7876TR-ND
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7876CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7876CT-ND
Fixed Inductors DN7876CT-ND
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7876DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7876DKR-ND
Fixed Inductors DN7876DKR-ND
47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 260mA 2.064Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P1812R-473K 888317-P1812R-473K DN7876TR-ND
Product Name SMD 47uH 1kHz 0.26A Inductor and Choke Fixed Inductors - P1812R-473K Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details