API Delevan, Inc. Fixed Inductors P1812R-273K

Description
27µH Unshielded Inductor 330mA 1.404Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Inductor 330mA 1.404Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-273K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-273K-ND
Fixed Inductors P1812R-273K-ND
27µH Unshielded Inductor 330mA 1.404Ohm Max 1812 (4532 Metric)

27µH Unshielded Inductor 330mA 1.404Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-273K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers