Manufacturer: API Delevan Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184845-P1812-562K/R
Current Rating: 650 mA
Shielding: Unshielded
Tolerance: 10 %
Categories: Custom Parts
DC Resistance (DCR): 437 mΩ
Alternative Parts (Cross-Reference): P1812-562KR500;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184845-P1812-562K/R500 |
| Product Name | Custom Parts - Custom Parts (N - R) - P1812-562K/R500 |