API Delevan, Inc. Fixed Inductors MS90541-11

Description
10mH Unshielded Molded Inductor 47mA 72Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Molded Inductor 47mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MS90541-11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MS90541-11-ND
Fixed Inductors MS90541-11-ND
10mH Unshielded Molded Inductor 47mA 72Ohm Max Axial

10mH Unshielded Molded Inductor 47mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MS90541-11-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers