API Delevan, Inc. Fixed Inductors M83446/39-37F

Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1117-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1117-2-ND
Fixed Inductors 1134-1117-2-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 1134-1117-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1117-1-ND
Fixed Inductors 1134-1117-1-ND
10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 354mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1117-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details