API Delevan, Inc. Fixed Inductors - M39010/08BR68KR M39010/08BR68KR

Description
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209197-M39010/08BR6 8KR Packaging: Bulk Length: 6.6 mm Inductance: 680 nH Tolerance: 10 % Core Material: Phenolic Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: Molded Alternative Parts (Cross-Reference): M39010/08-BR68KR; M3901008-BR68KR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Max DC Current: 495 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Lead/Base Style: Axial
Request a Quote
Description
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209197-M39010/08BR6 8KR Packaging: Bulk Length: 6.6 mm Inductance: 680 nH Tolerance: 10 % Core Material: Phenolic Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: Molded Alternative Parts (Cross-Reference): M39010/08-BR68KR; M3901008-BR68KR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Max DC Current: 495 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Lead/Base Style: Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M39010/08BR68KR - 1209197-M39010/08BR68KR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - M39010/08BR68KR
1209197-M39010/08BR68KR
Fixed Inductors - M39010/08BR68KR 1209197-M39010/08BR68KR
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209197-M39010/08BR6 8KR Packaging: Bulk Length: 6.6 mm Inductance: 680 nH Tolerance: 10 % Core Material: Phenolic Categories: Fixed Inductors DC Resistance (DCR): 600 mΩ Case / Package: Molded Alternative Parts (Cross-Reference): M39010/08-BR68KR; M3901008-BR68KR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Max DC Current: 495 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Lead/Base Style: Axial

Manufacturer: API Delevan Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209197-M39010/08BR68KR
Packaging: Bulk
Length: 6.6 mm
Inductance: 680 nH
Tolerance: 10 %
Core Material: Phenolic
Categories: Fixed Inductors
DC Resistance (DCR): 600 mΩ
Case / Package: Molded
Alternative Parts (Cross-Reference): M39010/08-BR68KR; M3901008-BR68KR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Max DC Current: 495 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Lead/Base Style: Axial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1209197-M39010/08BR68KR
Product Name Fixed Inductors - M39010/08BR68KR
Technology Standard
Configuration Fixed
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details