API Delevan, Inc. Fixed Inductors M27/370-49

Description
10mH Unshielded Wirewound Inductor 120mA 23.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 120mA 23.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1147-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1147-1-ND
Fixed Inductors 1134-1147-1-ND
10mH Unshielded Wirewound Inductor 120mA 23.4Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 120mA 23.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 1134-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1147-2-ND
Fixed Inductors 1134-1147-2-ND
10mH Unshielded Wirewound Inductor 120mA 23.4Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 120mA 23.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1147-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers