API Delevan, Inc. Fixed Inductors M27/370-32

Description
390µH Unshielded Wirewound Inductor 680mA 770mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 680mA 770mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1145-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1145-1-ND
Fixed Inductors 1134-1145-1-ND
390µH Unshielded Wirewound Inductor 680mA 770mOhm Max Nonstandard

390µH Unshielded Wirewound Inductor 680mA 770mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 1134-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1145-2-ND
Fixed Inductors 1134-1145-2-ND
390µH Unshielded Wirewound Inductor 680mA 770mOhm Max Nonstandard

390µH Unshielded Wirewound Inductor 680mA 770mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1145-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers