API Delevan, Inc. Fixed Inductors HTPT66R-152K

Description
1.5µH Shielded Toroidal Inductor 13.7A 3.6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1.5µH Shielded Toroidal Inductor 13.7A 3.6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HTPT66R-152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HTPT66R-152K-ND
Fixed Inductors HTPT66R-152K-ND
1.5µH Shielded Toroidal Inductor 13.7A 3.6mOhm Max Radial, Vertical (Open)

1.5µH Shielded Toroidal Inductor 13.7A 3.6mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HTPT66R-152K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers