API Delevan, Inc. Fixed Inductors HRSPD127-684M

Description
680µH Shielded Inductor 680mA 1.22Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 680mA 1.22Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-684MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-684MTR-ND
Fixed Inductors HRSPD127-684MTR-ND
680µH Shielded Inductor 680mA 1.22Ohm Max Nonstandard

680µH Shielded Inductor 680mA 1.22Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-684MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers