API Delevan, Inc. Fixed Inductors HRSPD127-683M

Description
68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-683MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-683MCT-ND
Fixed Inductors HRSPD127-683MCT-ND
68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard

68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-683MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-683MDKR-ND
Fixed Inductors HRSPD127-683MDKR-ND
68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard

68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-683MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-683MTR-ND
Fixed Inductors HRSPD127-683MTR-ND
68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard

68µH Shielded Inductor 2.1A 125mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-683MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details