API Delevan, Inc. Fixed Inductors HRSPD127-563M

Description
56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-563MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-563MTR-ND
Fixed Inductors HRSPD127-563MTR-ND
56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard

56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-563MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-563MDKR-ND
Fixed Inductors HRSPD127-563MDKR-ND
56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard

56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-563MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-563MCT-ND
Fixed Inductors HRSPD127-563MCT-ND
56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard

56µH Shielded Inductor 2.3A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-563MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details