47µH Shielded Inductor 2.5A 88mOhm Max Nonstandard
47µH Shielded Inductor 2.5A 88mOhm Max Nonstandard
47µH Shielded Inductor 2.5A 88mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | HRSPD127-473MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |