API Delevan, Inc. Fixed Inductors HRSPD127-104M

Description
100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HRSPD127-104MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-104MTR-ND
Fixed Inductors HRSPD127-104MTR-ND
100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard

100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-104MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-104MDKR-ND
Fixed Inductors HRSPD127-104MDKR-ND
100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard

100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - HRSPD127-104MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HRSPD127-104MCT-ND
Fixed Inductors HRSPD127-104MCT-ND
100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard

100µH Shielded Inductor 1.7A 182mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HRSPD127-104MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details