API Delevan, Inc. Fixed Inductors HF1008R-681H

Description
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-681H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-681H-ND
Fixed Inductors HF1008R-681H-ND
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard

680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-681H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details