API Delevan, Inc. Fixed Inductors HF1008R-561K

Description
560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-561K-ND
Fixed Inductors HF1008R-561K-ND
560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard

560nH Unshielded Inductor 300mA 1.65Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-561K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details