API Delevan, Inc. Fixed Inductors HF1008R-332H

Description
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-332H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-332H-ND
Fixed Inductors HF1008R-332H-ND
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard

3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-332H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Specs
Application RF Choke
View Details