API Delevan, Inc. Fixed Inductors HF1008R-271J

Description
270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-271J-ND
Fixed Inductors HF1008R-271J-ND
270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard

270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-271J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details