API Delevan, Inc. Fixed Inductors HF1008R-220M

Description
22nH Unshielded Inductor 950mA 135mOhm Max Nonstandard
Request a Quote Datasheet
Description
22nH Unshielded Inductor 950mA 135mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-220M-ND
Fixed Inductors HF1008R-220M-ND
22nH Unshielded Inductor 950mA 135mOhm Max Nonstandard

22nH Unshielded Inductor 950mA 135mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-220M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details