API Delevan, Inc. Fixed Inductors HF1008R-151K

Description
150nH Unshielded Inductor 395mA 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Inductor 395mA 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-151K-ND
Fixed Inductors HF1008R-151K-ND
150nH Unshielded Inductor 395mA 950mOhm Max Nonstandard

150nH Unshielded Inductor 395mA 950mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-151K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details