API Delevan, Inc. Fixed Inductors HF1008-681J

Description
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-681J-ND
Fixed Inductors HF1008-681J-ND
680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard

680nH Unshielded Inductor 280mA 1.85Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-681J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details