API Delevan, Inc. Fixed Inductors HF1008-470M

Description
47nH Unshielded Inductor 847mA 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
47nH Unshielded Inductor 847mA 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-470M-ND
Fixed Inductors HF1008-470M-ND
47nH Unshielded Inductor 847mA 170mOhm Max Nonstandard

47nH Unshielded Inductor 847mA 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-470M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details