API Delevan, Inc. Fixed Inductors HF1008-391G

Description
390nH Unshielded Inductor 320mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet
Description
390nH Unshielded Inductor 320mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-391G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-391G-ND
Fixed Inductors HF1008-391G-ND
390nH Unshielded Inductor 320mA 1.45Ohm Max Nonstandard

390nH Unshielded Inductor 320mA 1.45Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-391G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers